Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series BZW50, TRANSIL
Packaging Tape in Box
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 82V
Minimum Breakdown Voltage 91V
Maximum Clamping Voltage 189V
Current - Peak Pulse (10/1000μs) 317A (8/20μs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General
Capacitance @ Frequency 1300pF @ 1MHz
Mounting Style Through Hole
Package R6, Axial
Manufacturer Package R-6
Win Source Part Number 1157617-BZW50-82B
Manufacturer Homepage www.st.com
Family Name BZW50-82B
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZW50-82B CAD Model

Description

STMicroelectronics BZW50-82B Transient Voltage Suppressor

The BZW50-82B, manufactured by STMicroelectronics, is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This high-power bidirectional TVS device is a reliable component for safeguarding circuits in a variety of applications, including industrial systems, communication equipment, and consumer electronics.

Key Features

  • High Surge Capability: With the ability to handle surge currents up to 5000A (10/1000µs), the BZW50-82B is an excellent choice for applications requiring high levels of protection against surge events.
  • Stand-off Voltage: The device has a stand-off voltage of 82V, providing a suitable margin for overvoltage protection in many circuit designs.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 5000W (10/1000µs), ensuring effective absorption and dissipation of high transient powers.
  • Fast Response Time: The TVS diode reacts quickly to transient events, ensuring prompt protection of sensitive components from voltage spikes.
  • Low Clamping Voltage: The low clamping voltage minimizes the stress on the protected component during a transient event, reducing the risk of damage.
  • Package: The BZW50-82B is available in a molded package, which offers mechanical and thermal protection to the silicon chip inside.
  • Compliance: This device complies with industry standards, ensuring its reliability and performance in various applications.

Applications

The versatility of the BZW50-82B allows it to be implemented in a wide range of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunication systems
  • Industrial electronics
  • Lightning protection for outdoor equipment

STMicroelectronics' BZW50-82B is a testament to the company's commitment to providing robust protection solutions for electronic circuits. With its high surge capability, fast response time, and compliance with industry standards, the BZW50-82B is an excellent choice for engineers looking to enhance the safety and longevity of their electronic designs.

You May Also Be Interested in

Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9853
ECAD model for 8240136
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention