The SM4T10C from STMicroelectronics is a robust Transil™ TVS (Transient Voltage Suppression) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This TVS diode is a part of the SM4T series, which is known for its high surge capability and fast response time to transient over-voltages.
Key Features
- Stand-off Voltage: The device has a stand-off voltage of 10V, making it suitable for a range of applications where this voltage level is common.
- Peak Pulse Power: It can handle a peak pulse power of 400W (10/1000μs surge), providing reliable protection against high energy transients.
- Low Clamping Voltage: The SM4T10C has a low clamping voltage, which ensures that the protected components are exposed to minimal stress during transient conditions.
- Low Leakage Current: With its low leakage current, the diode ensures minimal power loss when the device is in standby mode, making it energy efficient.
- Fast Response Time: The TVS diode reacts almost instantaneously (
- Package: The device comes in a small footprint package (SMA) which is suitable for high-density board installations.
- Compliance: It complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring reliability in harsh electrical environments.
Applications
The SM4T10C is versatile and can be used in a variety of applications, including:
- Power supply protection
- Industrial systems
- Telecommunication devices
- Computer interfaces
- Consumer electronics
Conclusion
As a high-performance TVS diode, the SM4T10C from STMicroelectronics is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems. Its ability to protect against severe voltage spikes while maintaining a low profile and high efficiency makes it a valuable component in any circuit exposed to transient voltage events.