EN
  • EN
  • DE

ESDA25DB3RL

Part No ESDA25DB3RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSIL ARRAY FOR ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260254-ESDA25DB3RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA25DB3RL CAD Model

Description

STMicroelectronics ESDA25DB3RL Bidirectional ESD Protection Diode

The ESDA25DB3RL from STMicroelectronics is a state-of-the-art bidirectional single-line Transil™ diode designed specifically for Electrostatic Discharge (ESD) protection. This component is ideal for safeguarding sensitive electronic circuits against the potentially damaging effects of ESD events. The ESDA25DB3RL is particularly well-suited for high-speed data line applications, such as USB 2.0, Ethernet, and other communication ports that require reliable protection while maintaining signal integrity.

Featuring a low capacitance design, the ESDA25DB3RL ensures that high-speed signals are minimally attenuated, thus preserving the integrity of the data transmission. This makes it an excellent choice for applications where performance and protection must coexist without compromise. The diode's bidirectional functionality provides symmetrical ESD protection for both positive and negative transients, simplifying circuit design and enhancing overall protection efficiency.

The ESDA25DB3RL is capable of withstanding ESD surges up to the IEC 61000-4-2 level 4 standard, offering a robust protection level of up to 15 kV (air discharge) and 8 kV (contact discharge). This ensures that your electronics are shielded from the most common and severe ESD threats encountered in everyday environments. Additionally, the diode's low leakage current helps to maintain the energy efficiency of the protected device, making it an environmentally friendly choice for power-sensitive applications.

Encased in a small SOD-323 package, the ESDA25DB3RL is designed for space-constrained applications. Its compact footprint allows for easy integration into a wide range of electronic assemblies without adding significant bulk or weight. The device also features a peak pulse power dissipation of 200 W (8/20 µs waveform), providing a solid defense against transient surges.

Overall, the ESDA25DB3RL from STMicroelectronics is an excellent choice for designers looking to enhance the ESD resilience of their electronic products without sacrificing performance or space. Its combination of low capacitance, high protection level, and compact size makes it a versatile and reliable solution for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess