EN
  • EN
  • DE

SIE20031

Part No SIE20031
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093033-SIE20031
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIE20031 CAD Model

Description

The SIE20031 is a cutting-edge integrated circuit from STMicroelectronics, renowned for its precision and reliability in a wide range of electronic applications. This high-performance product is designed to cater to the demanding needs of modern electronics, providing a robust solution for both industrial and consumer applications.

Key Features

  • High Accuracy: The SIE20031 boasts exceptional accuracy levels, making it ideal for applications that require precise measurements and control.
  • Durability: Built to withstand harsh conditions, the SIE20031 is durable and can operate reliably in extreme environments.
  • Low Power Consumption: Energy efficiency is at the core of the SIE20031 design, ensuring minimal power usage without sacrificing performance.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the SIE20031 offers superior functionality and integration capabilities.

Applications

The versatility of the SIE20031 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Power management systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

The SIE20031 is equipped with a range of technical specifications that ensure its suitability for a wide array of tasks:

  • Operating Voltage Range: Specific to the product's design, allowing for flexible integration into various circuit designs.
  • Temperature Range: Capable of operating within a broad temperature spectrum, ensuring performance stability in different climates.
  • Package Type: Available in industry-standard packaging, facilitating easy mounting and soldering onto printed circuit boards (PCBs).

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SIE20031 is backed by comprehensive technical support and documentation, ensuring that developers and engineers can maximize its potential in their projects. With a focus on customer satisfaction, STMicroelectronics provides a robust support network for the SIE20031.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess