EN
  • EN
  • DE

ST1681M

Part No ST1681M
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096432-ST1681M
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST1681M CAD Model

Description

ST1681M - STMicroelectronics' Advanced Power MOSFET

The ST1681M is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is tailored for efficient power management and conversion in a wide array of applications, including but not limited to, power supplies, motor control, and automotive systems.

Key Features

  • Low On-Resistance: The ST1681M features extremely low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency.
  • High Switching Speed: With its fast switching capabilities, the ST1681M ensures minimal switching losses, making it ideal for high-frequency power conversion systems.
  • Enhanced Thermal Performance: The device boasts an excellent thermal performance that allows for better heat dissipation, ensuring reliability even under high-temperature operating conditions.
  • Robust Gate Oxide: The MOSFET's gate oxide is engineered for maximum robustness, providing protection against gate oxide stress and ensuring long-term device stability.

Applications

The ST1681M's versatility makes it suitable for a diverse range of applications. Some of the most common uses include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Drives
  • Battery Management Systems
  • Automotive applications

Package and Quality

The ST1681M is available in a variety of package options to fit different design needs and space constraints. STMicroelectronics ensures that each device meets rigorous quality standards, with thorough testing and validation processes in place to guarantee performance and durability.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The ST1681M complies with international environmental regulations, including RoHS and REACH, ensuring that the product is free from harmful substances and is safe for both users and the environment.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess