EN
  • EN
  • DE

STP1806

Part No STP1806
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 175 °C
Min Operating Temperature -55 °C
Mount Through Hole
RoHS Non-Compliant
Win Source Part Number 1097199-STP1806
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP1806 CAD Model

Description

The STP1806 from STMicroelectronics is a cutting-edge semiconductor component designed for high-performance applications. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and stands out for its reliability, efficiency, and adaptability to a range of electronic applications.

Key Features

  • High Integration: The STP1806 integrates multiple functions into a single chip, which helps to reduce the overall footprint and simplify the design of electronic systems.
  • Advanced Technology: Manufactured using the latest semiconductor processes, this product offers superior performance and energy efficiency.
  • Durability: Built to last, the STP1806 can withstand harsh conditions and is designed to meet the rigorous standards of industrial applications.
  • Flexibility: The device is versatile and can be used in a multitude of applications, ranging from consumer electronics to automotive systems.

Applications

The STP1806 is suitable for a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Communication infrastructure

Technical Specifications

STMicroelectronics ensures that the STP1806 meets the highest standards of quality and provides detailed technical specifications for designers and engineers. The specifications include electrical characteristics, pin configurations, package details, and environmental compliance information.

Support and Resources

STMicroelectronics offers comprehensive support for the STP1806, including technical documentation, application notes, and development tools. Customers can access a wide range of resources to facilitate the integration of the STP1806 into their projects, ensuring a smooth design-in process and quick time-to-market.

Environmental Commitment

Committed to environmental sustainability, STMicroelectronics designs the STP1806 to meet international environmental standards, including RoHS and REACH compliance. The company's commitment to reducing the environmental impact of its products is evident in the eco-friendly design and manufacturing processes of the STP1806.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess