EN
  • EN
  • DE

S0810MH

Part No S0810MH
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089510-S0810MH
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S0810MH CAD Model

Description

The S0810MH from STMicroelectronics is a robust and versatile Silicon Controlled Rectifier (SCR) Thyristor designed for high-performance applications requiring phase control and regulated power delivery. This device is a perfect choice for a wide range of applications such as motor control, overvoltage crowbar protection, inrush current limiting circuits, and controlled rectifier bridges.

Key Features

  • Voltage Capacity: The S0810MH SCR is capable of withstanding voltages up to 600V, making it suitable for various industrial applications.
  • Current Rating: With an average on-state current of 8A, it can handle moderate power levels efficiently.
  • Gate Trigger Voltage: A low gate trigger voltage ensures easy triggering and stable operation, enhancing its reliability in different circuit configurations.
  • Surge Capability: It offers excellent surge current capabilities, with a non-repetitive surge peak on-state current (ITSM) of 80A, ensuring durability against transient conditions.
  • Thermal Resistance: The device has a low thermal resistance which contributes to its consistent performance and longevity.
  • Package: Housed in a TO-220AB package, the S0810MH is designed for easy mounting and heat dissipation, conducive to maintaining thermal stability.

Applications

The S0810MH SCR Thyristor is ideal for a variety of applications that require precise control over AC power. It is commonly used in:

  • Motor control circuits for speed regulation and soft start mechanisms.
  • Overvoltage protection circuits to safeguard sensitive electronic components.
  • Power supplies where controlled rectification is necessary.
  • Lighting systems that require dimming and switching capabilities.

Product Summary

The S0810MH SCR Thyristor by STMicroelectronics is an efficient and reliable component designed for AC power control in industrial and consumer applications. Its robust design, combined with a high surge current capability and low gate trigger voltage, makes it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess