ST24C08W6 - 8 Kbit Serial I2C Bus EEPROM
The ST24C08W6 is a high-performance 8 Kbit serial EEPROM from STMicroelectronics, designed to provide efficient non-volatile data storage for a wide array of electronic applications. Utilizing the industry-standard I2C (Inter-Integrated Circuit) two-wire serial interface, this EEPROM enables robust communication and easy integration into existing systems, making it an ideal choice for developers and engineers looking to enhance the memory capabilities of their designs.
With a memory density of 8 Kbits, the ST24C08W6 is organized as 1024 x 8 bits, allowing for the storage of a substantial amount of data. It boasts a flexible operating voltage range of 2.5V to 5.5V, catering to various power requirements and ensuring compatibility with both low-power and standard operations. This versatility is crucial for portable and battery-powered devices where power efficiency is paramount.
The ST24C08W6 offers a write cycle time of 5 ms, providing quick and reliable data storage. It also supports a partial page write, which is beneficial when dealing with smaller data packets, thus optimizing the device's performance and endurance. The device guarantees an impressive data retention period of 40 years and endurance of one million write cycles per each memory cell, signifying its reliability and longevity in applications that require frequent data updates.
One of the key features of the ST24C08W6 is its byte and page write capability (up to 16 bytes), which allows for efficient data management and reduced overhead during write operations. Additionally, the device is equipped with a hardware write control feature, ensuring data integrity during unexpected power-down scenarios.
The ST24C08W6 is delivered in a space-saving 8-pin TSSOP package, making it suitable for applications with limited PCB space. Its industrial temperature range from -40°C to 85°C ensures stable operation under harsh conditions, which is essential for automotive and industrial applications.
In summary, the ST24C08W6 from STMicroelectronics is a versatile and reliable EEPROM solution that provides robust data storage capabilities with the convenience of an I2C interface, making it an excellent choice for a multitude of electronic applications.