Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-BGA (5x5)
Win Source Part Number 031279-STM32F103RBH6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F103RBH6 CAD Model

Description

STM32F103RBH6 Microcontroller - STMicroelectronics

The STM32F103RBH6 is a high-performance ARM Cortex-M3 32-bit RISC core-based microcontroller from STMicroelectronics, designed to offer the best balance between performance, power consumption, and cost. This microcontroller is part of the STM32F103x8/xB family, which is well-suited for a wide range of applications, from industrial to consumer electronics, thanks to its robust architecture and rich set of peripherals.

The STM32F103RBH6 operates at a frequency of up to 72 MHz, providing high computational power while maintaining efficiency. It features 128 KB of Flash memory and 20 KB of SRAM, which are sufficient for complex applications and algorithms. The device comes in a 64-pin LQFP package that offers a range of I/O options and flexibility in hardware design.

One of the standout features of the STM32F103RBH6 is its comprehensive set of peripherals. This includes multiple 16-bit timers, a PWM timer for motor control, and a real-time clock with an alarm feature. It also boasts communication interfaces such as I2C, SPI, and USART, which are essential for modern embedded systems that require connectivity.

The microcontroller also includes a USB 2.0 full-speed interface with an in-built PHY, allowing for easy integration into USB-based systems. For analog interfacing, the STM32F103RBH6 is equipped with 12-bit ADCs and DACs, providing accurate measurement and control capabilities.

STMicroelectronics has also emphasized security and reliability in the STM32F103RBH6 design, incorporating features such as a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts and a Memory Protection Unit (MPU) that enhances the safety of the application.

Developers can take advantage of the extensive support and tools provided by STMicroelectronics, including software libraries, development boards, and the STM32Cube ecosystem, to accelerate the design and development process. The microcontroller is also supported by a range of third-party integrated development environments (IDEs) and compiler toolchains, making it a versatile choice for projects that demand high performance and reliability.

Overall, the STM32F103RBH6 by STMicroelectronics is a robust microcontroller that offers a rich feature set and high performance, making it an ideal choice for demanding applications across various industries.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8526 $51.3468
43+ $2.3406 $100.6458
67+ $2.2675 $151.9225
92+ $2.1943 $201.8756
118+ $2.1212 $250.3016
158+ $1.9018 $300.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,520 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention