EN
  • EN
  • DE

PSD813F1-A-V-20JI

Part No PSD813F1-A-V-20JI
Manufacturer STMicroelectronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1208194-PSD813F1-A-V-20JI
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD813F1-A-V-20JI CAD Model

Description

Product Overview: PSD813F1-A-V-20JI from STMicroelectronics

The PSD813F1-A-V-20JI is a sophisticated, feature-rich integrated circuit from the renowned manufacturer STMicroelectronics. This device is part of the Programmable System Devices (PSD) family, designed to offer a versatile solution for managing microcontroller-based systems. Its primary role is to simplify the design of complex embedded applications by integrating memory, logic, and I/O control in a single chip.

Key Features

  • Memory: The PSD813F1-A-V-20JI is equipped with a large amount of embedded memory, including both flash and EEPROM, which are essential for non-volatile storage of application code and data. This allows for easy firmware updates and data retention even after power cycles.
  • Programmability: With its programmable logic, the device offers a high degree of flexibility, enabling designers to customize the chip to meet specific application requirements. This programmability extends to the I/O ports, allowing for tailored interfacing with other components in the system.
  • In-System Programming: The in-system programmability feature of the PSD813F1-A-V-20JI means that it can be programmed and reprogrammed with new logic or firmware while installed in the end system, reducing downtime and simplifying upgrades.
  • Security: Security features are integrated into the device to protect against unauthorized access and to ensure the integrity of the data and firmware stored within.

Applications

The PSD813F1-A-V-20JI is ideal for a wide range of applications, particularly where there is a need for tight integration between the microcontroller and its peripheral components. Typical applications include industrial control systems, automotive electronics, telecommunications, and consumer electronics where reliability and flexibility are paramount.

Package and Quality

This device is packaged in a 52-lead PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint while allowing for excellent electrical and thermal performance. As with all STMicroelectronics products, the PSD813F1-A-V-20JI is manufactured to high-quality standards, ensuring reliable performance in demanding environments.

With its combination of integrated features and programmability, the PSD813F1-A-V-20JI from STMicroelectronics represents a powerful solution for designers looking to streamline the development of complex electronic systems.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
KOA Speer
Need more? Email Us
Pericom
Lowest to $0.8847
Intel
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess