EN
  • EN
  • DE

PSD4235G2-90U

Part No PSD4235G2-90U
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 80LQFP / Programmable Peripherals IC 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 16-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number PSD4235
Standard Package 714 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 657313-PSD4235G2-90U
Ultra Librarian 3D Model Ultra Librarian PSD4235G2-90U CAD Model

Description

The PSD4235G2-90U is a sophisticated, high-performance Flash In-System Programmable (ISP) Peripherals for 16-bit Microcontrollers from STMicroelectronics. This product is designed to cater to the demanding needs of embedded systems that require reliable, flexible, and efficient memory and logic integration. It is an ideal choice for applications in automotive, industrial control, telecommunications, and consumer electronics.

Key Features

  • Memory Capacity: The PSD4235G2-90U comes with a substantial memory size that includes main Flash memory for program storage and additional secondary Flash for data storage, ensuring ample space for complex applications.
  • Access Speed: With an access speed of 90ns, the device provides a swift response, which is crucial for time-sensitive tasks and enhances the overall performance of the system it is integrated with.
  • In-System Programmability: The ISP feature allows users to program the memory while it is installed in the end application, facilitating easy updates and bug fixes without the need for additional programming devices or removal of the chip.
  • Security: To protect intellectual property and prevent unauthorized access, the PSD4235G2-90U offers security features that ensure the safety and integrity of the data stored within.
  • Versatility: The device is equipped with configurable I/O ports, allowing for a flexible interface with a variety of microcontrollers and other devices within a system.
  • Low Power Consumption: Designed for energy efficiency, the PSD4235G2-90U helps in reducing the overall power consumption of the system, making it suitable for portable and power-sensitive applications.

Applications

The PSD4235G2-90U is versatile enough to be used in a wide range of applications. Its robust design and feature set make it particularly well-suited for:

  • Automotive systems such as engine control units and dashboard electronics
  • Industrial control systems including PLCs and motor control units
  • Telecommunication infrastructure like switches and routers
  • Consumer electronics including smart home devices and personal multimedia systems

STMicroelectronics' commitment to quality and innovation ensures that the PSD4235G2-90U is a reliable and efficient solution for integrating memory and logic functions in sophisticated electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess