Products specifications Report Issue?

Category Graphics
Win Source Part Number 1476104-HD7970 EAH7970
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian HD7970 EAH7970 CAD Model

Description

The ASUS HD7970 EAH7970, part of the Radeon HD 7970 lineup, is a classic graphics card known for its robust performance in high-definition gaming and multimedia applications. With 3GB of GDDR5 memory and the DirectCU II cooling system, the ASUS EAH7970 offers great overclocking capabilities and superior cooling, making it a favorite among gamers looking to push their systems to the limit. This card supports DirectX 11 and is built on the 28nm process technology, ensuring efficient performance. Its compatibility with multiple display setups and Eyefinity technology allows for immersive gaming and productivity experiences across several monitors. The HD7970 EAH7970 also supports AMD's CrossFireX technology, enabling users to link multiple GPUs for enhanced graphics performance. For users looking for a blend of classic gaming power and reliability, the ASUS HD7970 EAH7970 remains a compelling option, testament to the enduring legacy of the Radeon HD 7970 series in the gaming community.

You May Also Be Interested in

Dell
Nvidia Quadro NVS 510 2GB 3.0 x16
Need more? Email Us
ECAD model for DELL 9NPC8 - Nvidia Quadro NVS 510 2GB 3.0 x16
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL PG183 - Nvidia Tesla T4 16GB GPU
CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
ECAD model for CISCO STRIX-GTX980-DC2OC - ASUS Geforce STRIX-GTX980-DC2OC-4GD5
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
ECAD model for CISCO UCSC-GPU-K80 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Dell
NVIDIA P5000 16GB 00MKC
Need more? Email Us
ECAD model for DELL 00MKC - NVIDIA P5000 16GB 00MKC
Dell
Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Need more? Email Us
ECAD model for DELL R93GX - Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Dell
DELL NVIDIA Tesla T4. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Passive
Need more? Email Us
ECAD model for DELL F9PH5 - Nvidia Tesla T4 16GB GPU
CISCO
Cisco UCSC-GPU-VGXK1
Need more? Email Us
ECAD model for CISCO UCSC-GPU-VGXK1 - NVIDIA GRID K1
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention