Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX4429
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630949-MAX4429EPA
Ultra Librarian 3D Model Ultra Librarian MAX4429EPA CAD Model

Description

The MAX4429EPA is a high-speed, high-current, single-supply MOSFET driver designed by Maxim Integrated, tailored for efficiently controlling power MOSFETs. This powerful gate driver is capable of sourcing and sinking high peak currents up to 6A, making it an ideal choice for a variety of demanding applications such as switching power supplies, motor controllers, and pulse transformers.

Key Features

  • High Current Output: With its ability to deliver peak currents of up to 6A, the MAX4429EPA can drive large capacitive loads with excellent speed and efficiency.
  • Single 4.5V to 15V Supply: This driver operates from a single supply voltage, simplifying the power design and providing versatility across different system voltages.
  • Low Power Consumption: Designed for efficiency, it features low quiescent current, minimizing power usage when the driver is in a static state.
  • Fast Propagation Delays: The device ensures rapid response times with propagation delays typically under 30ns, which is crucial for high-frequency switching applications.
  • Protection Features: It includes robust protection mechanisms such as latch-up protection, which safeguards the device against high-current induced damage.

Applications

The MAX4429EPA is suitable for a wide range of applications that require efficient and high-speed switching. Its high current capability and fast switching performance make it an excellent choice for:

  • DC to DC converters
  • Brushless DC motor drives
  • Full-bridge and half-bridge drivers
  • Pulse transformers
  • Class D switch-mode amplifiers

Package and Reliability

The MAX4429EPA comes in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and reliability. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

Conclusion

Maxim Integrated's MAX4429EPA gate driver is a robust, high-performance solution for driving power MOSFETs. Its combination of high current capability, low power consumption, and fast switching speeds makes it a versatile and efficient choice for engineers looking to optimize their power management and motor control systems.

You May Also Be Interested in

Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Maxim Integrated
IC MOSFET DRVR DUAL 8-TDFN
Lowest to $2.0349
ECAD model for MAX5054BATA+T
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Maxim Integrated
IC MOSFET DRVR DUAL 8-SOIC
Lowest to $9.7792
ECAD model for MAX5055BASA+T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7663 $54.3641
16+ $6.3723 $101.9568
25+ $6.1732 $154.3300
34+ $5.9740 $203.1160
44+ $5.7749 $254.0956
58+ $5.1775 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,781 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention