Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Sensor Type Gyroscope, 3 Axis
Sensing Range ±250°/sec, ±500°/sec, ±2000°/sec
Interface I2C, SPI
Sensitivity 8.75mdps/digit, 17.5mdps/digit, 70mdps/digit
Voltage - Supply 2.2V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part L3GD20H
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 497-14894,-1138-STEVAL-MKI136V1
Standard Package 1
Win Source Part Number 1232551-STEVAL-MKI136V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI136V1 CAD Model

Description

The STEVAL-MKI136V1 is an advanced sensor board from STMicroelectronics, designed to offer precise motion and environmental sensing capabilities. This compact and versatile module is part of the extensive ST motion sensor evaluation boards, which are intended to provide a quick and easy way for engineers and developers to test and implement ST's state-of-the-art sensor technology in a variety of applications.

Key Features

  • Inertial Sensors: Equipped with high-performance accelerometers and gyroscopes, the STEVAL-MKI136V1 captures precise movement and orientation data, making it ideal for applications such as gaming, virtual reality, and sports analytics.
  • Environmental Sensors: Onboard environmental sensors measure parameters like temperature, humidity, and atmospheric pressure, enabling the board to be used in weather monitoring systems, HVAC applications, and smart agriculture solutions.
  • Plug-and-Play Interface: The board is designed for seamless integration with ST's sensor software tools, providing an immediate plug-and-play experience and reducing development time.
  • Flexible Power Supply: It supports a wide range of power supply voltages, ensuring compatibility with various host systems.
  • Compact Form Factor: The small footprint of the STEVAL-MKI136V1 allows for easy integration into space-constrained applications.

Potential Applications

The STEVAL-MKI136V1 is a versatile board that can be utilized across a wide spectrum of applications. Its precision sensors are particularly useful in:

  • Consumer electronics, such as smartphones, tablets, and game controllers
  • Industrial applications, including robotics, automation, and predictive maintenance
  • Health and fitness devices, such as activity trackers and smart wearables
  • Navigation systems for drones and other unmanned vehicles

With the STEVAL-MKI136V1, STMicroelectronics continues to push the boundaries of sensor technology, providing developers with the tools they need to create innovative and responsive products that meet the demands of a connected world.

You May Also Be Interested in

Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
CEVA
FSP200 REFERENCE MODULE
Need more? Email Us
ECAD model for FSP200 REFERENCE MODULE
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ
CEVA
DEVELOPMENT KIT FOR BNO080
Need more? Email Us
ECAD model for BNO080 DEV KIT
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention