Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343177-P6NA60FI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6NA60FI CAD Model

Description

The STP6NA60FI is a high voltage PowerMESHâ„¢ IGBT produced by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed for a wide range of applications that require efficient and reliable high-voltage switching, including motor control, lighting, and power management systems.

Key Features

  • High Voltage Capability: The STP6NA60FI is capable of handling voltages up to 600V, making it ideal for applications that require high voltage operation.
  • Low On-Resistance: With an on-resistance of just 1.2 Ohms, this IGBT provides efficient power handling with minimal losses, contributing to the overall efficiency of the system.
  • High Current Rating: The device can sustain up to 6A of continuous current, providing robust performance for a wide range of power applications.
  • Improved Gate Charge: This IGBT has an optimized gate charge that allows for faster switching speeds, which is essential for reducing switching losses in high-frequency applications.
  • Enhanced Ruggedness: The STP6NA60FI is designed to withstand harsh operating conditions, ensuring reliability and longevity in demanding environments.
  • TO-220/TO-220FP Package Options: Available in both TO-220 and TO-220FP packages, this IGBT offers flexibility in mounting and thermal management depending on the application's needs.

Applications

The versatility of the STP6NA60FI makes it suitable for a broad range of high voltage applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Power Factor Correction Circuits
  • Inductive Heating
  • High Frequency and DC-DC Converters

Conclusion

The STP6NA60FI from STMicroelectronics is a powerful and reliable IGBT that offers high voltage and current capabilities, low on-resistance, and fast switching speeds. Its rugged design and flexible package options make it an excellent choice for designers looking for a high-performance solution in their power management and control applications.

You May Also Be Interested in

UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention