Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 342475-P11NB40FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P11NB40FP CAD Model

Description

The P11NB40FP is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in power switching applications. This device is a part of STMicroelectronics' STP series MOSFETs, which are known for their efficiency and reliability. The P11NB40FP is specifically tailored for those who require a high-voltage, high-speed power MOSFET with low on-resistance and low gate charge.

Key Features

  • Voltage Rating: The P11NB40FP operates at a drain-source voltage (V<sub>DS) of 400V, making it suitable for high voltage applications.
  • Current Capacity: It has a continuous drain current (I<sub>D) rating of up to 10A, ensuring adequate current handling capability for a variety of uses.
  • Low R<sub>DS(on): The device boasts a low on-state resistance, typically less than 0.85 ohms, which translates to reduced power losses and improved efficiency.
  • Fast Switching: Fast switching speeds are achieved thanks to its low gate charge and capacitance, which is beneficial in reducing switching losses.
  • Enhanced Durability: The MOSFET is encapsulated in a TO-220FP package, known for its thermal performance and mechanical robustness.

Applications

The P11NB40FP is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC/DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Inverters and other Power Management Circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The P11NB40FP MOSFET is no exception and is manufactured with state-of-the-art technology for optimum performance. It also includes built-in protection features, such as avalanche ruggedness and a 100% avalanche tested guarantee, ensuring its resilience in tough conditions.

Whether you are designing power supplies or looking to improve the efficiency of your electronic designs, the P11NB40FP from STMicroelectronics provides a reliable and efficient solution for your N-channel MOSFET needs.

You May Also Be Interested in

IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention