Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 342254-P0102BN5AA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0102BN5AA4 CAD Model

Description

The P0102BN5AA4 is a high-performance, low-power microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' extensive range of microcontrollers that are designed to cater to a wide variety of applications, from consumer electronics to industrial automation systems.

Key Features

  • Advanced Core: The P0102BN5AA4 is built around a powerful core that is capable of delivering exceptional performance while maintaining energy efficiency. This makes it suitable for applications that require high-speed processing without compromising on power consumption.
  • Memory Capacity: It comes with ample memory resources, including flash memory for program storage and RAM for data processing, ensuring smooth operation and sufficient space for complex applications.
  • Connectivity: With multiple connectivity options, the P0102BN5AA4 provides versatile interfaces for communication. This includes standard protocols such as I2C, SPI, and UART, allowing for easy integration into a broad range of systems.
  • Robust I/O: The device boasts a robust set of input/output ports that enable it to interact with a variety of peripherals and sensors, enhancing its adaptability to different tasks and environments.
  • Analog Features: Integrated analog components such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) provide the capability to handle analog signals, which is essential for processing real-world data.
  • Low Power Modes: The P0102BN5AA4 supports multiple low power modes, which are critical for battery-powered and energy-sensitive applications, helping to extend operational life and reduce running costs.

Applications

The versatility of the P0102BN5AA4 makes it an ideal choice for a multitude of applications. It can be used in smart home devices, portable medical instruments, industrial control systems, and IoT (Internet of Things) devices, among others. Its ability to provide a balance between performance and power consumption ensures that it can meet the demands of both complex and power-sensitive applications.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the P0102BN5AA4 is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

You May Also Be Interested in

Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC106D
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC126N
Vishay
Thyristor High Voltage, Phase Control SCR, 40 A
Need more? Email Us
ECAD model for 40TPS08APBF
STMicroelectronics
0.8A SCRs
Lowest to $0.1999
ECAD model for P0102DN
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
WeEn Semiconductors
SCR 600V 800MA TO92-3
Need more? Email Us
ECAD model for BT168G,112
STMicroelectronics
HIGH SURGE CAPABILITY
Need more? Email Us
ECAD model for BTW68-200
STMicroelectronics
0.8A SCRs
Need more? Email Us
ECAD model for P0111DN
STMicroelectronics
IC SCR 600V 50A TOP-3 / Thyristor SCR 600V 610A 3-Pin(3+Tab) TOP Insulated Tube
Lowest to $10.5105
ECAD model for BTW69-600RG

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention