Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1234080-P0111DN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0111DN CAD Model

Description

The P0111DN is a highly efficient, robust power MOSFET brought to you by STMicroelectronics, a leading name in the semiconductor industry. This product is designed to meet the demanding requirements of modern electronic circuits, providing a compact, high-performance solution for a wide range of applications.

With its state-of-the-art technology, the P0111DN features low on-resistance and high switching speed, making it an ideal choice for power management tasks. It is suitable for use in a variety of applications, including switch-mode power supplies (SMPS), motor control circuits, and power conversion systems.

Key Features of P0111DN

  • Low On-Resistance: The MOSFET's low R<sub>DS(on) minimizes conduction losses, enhancing overall efficiency and reducing heat generation within circuits.
  • High Switching Speed: Fast switching capabilities allow for efficient operation at high frequencies, which is essential for modern power supply designs.
  • High Voltage Tolerance: The device can handle high voltages, providing reliable performance under various operating conditions.
  • Thermal Performance: Excellent thermal characteristics ensure stability and longevity, even under high temperature operating conditions.
  • Package Options: Available in several package types to fit different design requirements and space constraints.

Applications

  • DC/DC Converters
  • Power Management Systems
  • Motor Control Units
  • LED Lighting Systems
  • Automotive Applications

STMicroelectronics' P0111DN offers a combination of performance, efficiency, and reliability, making it a top choice for engineers and designers looking to optimize their power circuits. Its versatility and robustness align with the industry's move towards more energy-efficient and compact electronic solutions.

For detailed specifications, application notes, and additional resources, please visit the STMicroelectronics website or contact their support team for in-depth technical assistance.

You May Also Be Interested in

NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R
STMicroelectronics
0.8A SCRs
Lowest to $0.1999
ECAD model for P0102DN
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC126N
Vishay
Thyristor High Voltage, Phase Control SCR, 40 A
Need more? Email Us
ECAD model for 40TPS08APBF
WeEn Semiconductors
SCR 800V 800MA TO92-3
Need more? Email Us
ECAD model for BT169H/01U
WeEn Semiconductors
SCR 600V 800MA TO92-3
Need more? Email Us
ECAD model for BT168G,112
NXP / Nexperia
Thyristors logic level
Lowest to $0.3259
ECAD model for BT169B
STMicroelectronics
HIGH SURGE CAPABILITY
Need more? Email Us
ECAD model for BTW68-200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention