EN
  • EN
  • DE

BTW68-200

Part No BTW68-200
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description HIGH SURGE CAPABILITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155639-BTW68-200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTW68-200 CAD Model

Description

Overview of BTW68-200 from STMicroelectronics

The BTW68-200 is a robust and highly efficient silicon controlled rectifier (SCR) designed and manufactured by STMicroelectronics. This semiconductor device is tailored for high-performance applications requiring phase control in AC systems, motor control, heating, and static switching. The BTW68-200 is an ideal choice for designers looking for a reliable SCR with high surge capabilities.

Key Features

  • High Surge Capability: The BTW68-200 can handle surge currents up to several hundred amperes, making it suitable for applications that experience short-term overloads.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM) of 200V, it can be used in systems where voltage spikes are common, providing ample protection against overvoltage conditions.
  • Current Rating: The device has an average on-state current (IT(AV)) of 50A, which allows it to handle significant power levels in a variety of applications.
  • Gate Trigger Current: The BTW68-200 has a specified gate trigger current (IGT) that ensures reliable triggering of the SCR at a defined current level, providing precise control over the switching action.
  • High Junction Temperature: It can operate at a maximum junction temperature (Tj) of 125°C, ensuring stability and reliability even under thermal stress.
  • Package: Housed in a rugged TO-3 package, the BTW68-200 is designed for easy mounting and heat sinking, which is critical for thermal management in high-power applications.

Applications

The BTW68-200 is versatile and can be used in a wide range of applications. Some common uses include:

  • AC phase control circuits
  • Motor control systems for both industrial and consumer markets
  • Heating systems that require precise temperature regulation
  • Static switching in UPS systems, power regulators, and inrush current limiting circuits

In summary, the BTW68-200 SCR from STMicroelectronics is a high-quality, durable, and reliable component suitable for handling high power and surge conditions in a variety of industrial and consumer applications. Its robust design and excellent thermal characteristics make it a preferred choice for engineers and designers working on power control and management systems.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4969 $68.9814
13+ $9.4329 $122.6277
19+ $9.1384 $173.6296
27+ $8.8438 $238.7826
34+ $8.5493 $290.6762
46+ $7.6646 $352.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess