EN
  • EN
  • DE

P-NUCLEO-53L1A1

Part No P-NUCLEO-53L1A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description VL53L1X BOARD WITH NUCLEO-F401RE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr STMicroelectronics
Series FlightSense™
Package Bulk
Product Status Active
Sensor Type Light, 3D Time-of-Flight (ToF)
Sensing Range -
Interface I²C
Sensitivity -
Voltage - Supply -
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part VL53L1X
Base Product Number P-NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366707-P-NUCLEO-53L1A1
Ultra Librarian 3D Model Ultra Librarian P-NUCLEO-53L1A1 CAD Model

Description

STMicroelectronics P-NUCLEO-53L1A1 Ranging Sensor Development Kit

The P-NUCLEO-53L1A1 from STMicroelectronics is an advanced ranging sensor development kit designed to offer a state-of-the-art proximity and distance measurement solution for a variety of applications. This kit is built around the VL53L1X, a cutting-edge time-of-flight (ToF) ranging sensor, providing highly accurate distance measurements for both short and long-range detection.

The development kit includes the NUCLEO-F401RE microcontroller board, which features an STM32F401RE ARM Cortex-M4 processor, providing ample computational power for handling complex algorithms and data processing associated with ToF ranging. The VL53L1X sensor itself is capable of measuring distances up to 4 meters with a resolution of 1 mm, making it an ideal choice for applications requiring precise distance sensing such as robotics, user detection, drone altimetry, and IoT devices.

The P-NUCLEO-53L1A1 kit is also designed for ease of use and rapid development. It comes with comprehensive software support, including the X-CUBE-53L1A1 software expansion for STM32Cube, which includes drivers and example code to jumpstart the development process. Developers can quickly integrate the kit into their projects and customize it to fit their specific requirements.

Additionally, the development kit is equipped with various interfaces for connectivity, including support for I2C, SPI, and UART, allowing for seamless integration with a wide range of external devices and systems. Its compatibility with the Arduino UNO R3 connector layout further expands its versatility, enabling users to add a variety of shields and modules to extend the kit's capabilities.

The P-NUCLEO-53L1A1 is not just powerful but also user-friendly, with a comprehensive ecosystem that includes documentation, development tools, and a supportive community. Whether for professional engineers, hobbyists, or educators, the P-NUCLEO-53L1A1 offers an excellent platform for exploring advanced sensing technologies and developing innovative products and solutions.

For developers looking to create applications with cutting-edge distance sensing technology, the P-NUCLEO-53L1A1 Ranging Sensor Development Kit from STMicroelectronics provides a robust, flexible, and easy-to-use solution.

You May Also Be Interested in

Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5492 $83.5492
2+ $80.9384 $161.8768
3+ $78.3275 $234.9825
4+ $75.7165 $302.8660
6+ $67.8837 $407.3022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess