EN
  • EN
  • DE

NUCLEO-F429ZI

Part No NUCLEO-F429ZI
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-144 STM32F429ZI EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197382-NUCLEO-F429ZI
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series STM32F4
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F429
Mounting Type Fixed
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F429ZI CAD Model

Description

STMicroelectronics NUCLEO-F429ZI Development Board

The NUCLEO-F429ZI is a highly versatile development board from STMicroelectronics, designed to support rapid prototyping and development for various applications. This board is part of the STM32 Nucleo series, which are affordable and flexible platforms for users to try out new ideas and build prototypes with any STM32 microcontroller.

At the heart of the NUCLEO-F429ZI is the STM32F429ZI microcontroller, which is based on a high-performance ARM Cortex-M4 core running at up to 180 MHz. The MCU features a Floating Point Unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances application security.

The board comes with a comprehensive set of peripherals for connectivity and sensor integration. It includes an Ethernet port for network connectivity, three user LEDs, two push-buttons (user and reset), and support for Arduino Uno V3 connectivity. Additionally, the board offers a wide range of expansion possibilities through ST morpho headers, which provide access to all of the microcontroller's I/Os.

For development, the NUCLEO-F429ZI is supported by a range of Integrated Development Environments (IDEs) including IAR, Keil, and GCC-based IDEs. The ST-LINK/V2-1 debugger/programmer integrated on the board makes the development process easier and more convenient, with drag-and-drop programming, serial wire debugging (SWD), and Virtual COM port capabilities.

STMicroelectronics provides comprehensive software HAL library together with various packaged software examples, which can be used with the STM32CubeMX to facilitate the design process. Moreover, the board is compatible with the STM32 comprehensive software HAL library and various packaged software examples, and it supports direct access to ARM mbed online resources.

Whether you're a professional engineer, a student, or a hobbyist, the NUCLEO-F429ZI offers a reliable and cost-effective solution for experimenting with new ideas and building sophisticated prototypes in various domains, from simple GPIO toggling to more complex network communications and real-time applications.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess