EN
  • EN
  • DE

NUCLEO-F410RB

Part No NUCLEO-F410RB
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32F410RB EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-64
Utilized IC / Part STM32F410
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32F410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366710-NUCLEO-F410RB
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F410RB CAD Model

Description

The NUCLEO-F410RB from STMicroelectronics is a powerful development tool for hobbyists, engineers, and professionals alike, designed to unleash the potential of the STM32 F4 series microcontrollers. This Nucleo board is particularly built around the STM32F410RB MCU, which belongs to the high-performance STM32F4 family with ARM Cortex-M4 32-bit core with DSP and FPU. The board facilitates rapid development and prototyping by providing an affordable and flexible way for users to try out new ideas and build prototypes with any STM32 microcontroller.

Key Features:

  • STM32 microcontroller in LQFP64 package: The STM32F410RB at the heart of the NUCLEO-F410RB operates at frequencies up to 100 MHz and features 128 KB of Flash memory and 32 KB of SRAM, providing a solid foundation for complex applications.
  • Arduino Uno V3 connectivity: Support for Arduino Uno V3 shields expands the functionality of the development board, allowing for a wide range of additional modules, sensors, and actuators to be connected effortlessly.
  • ST morpho extension pin headers: These headers provide full access to all STM32 I/Os, making it easy to connect to peripheral hardware or to expand the board with custom-designed circuits.
  • Integrated ST-LINK/V2-1 debugger/programmer: The onboard ST-LINK/V2-1 simplifies the debugging and programming process, with no need for additional hardware. It also provides drag-and-drop programming, a virtual COM port, and debugging capabilities.
  • Comprehensive free software libraries and examples: Access to STMicroelectronics' extensive software HAL library, as well as a variety of software examples, are available in the STM32Cube package.
  • Support for mbed: The NUCLEO-F410RB is mbed-enabled, allowing for high-level development and easy access to a multitude of community resources and tools.
  • Flexible power-supply options: Power can be supplied via USB, external source, or the Arduino connectors, providing flexibility for various use cases and environments.

Applications:

The board is suitable for a wide range of applications, including motor control, industrial automation, home automation, consumer electronics, and IoT devices. Its rich set of peripherals and high processing capability make it ideal for complex and demanding applications.

Getting Started:

Developers can easily get started with the NUCLEO-F410RB by connecting it to a computer via USB. Comprehensive documentation and a broad ecosystem of development tools, software, and community support ensure a smooth development experience.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9230 $74.7690
6+ $20.4497 $122.6982
9+ $19.8106 $178.2954
13+ $19.1715 $249.2295
16+ $18.5326 $296.5216
21+ $16.6154 $348.9234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess