EN
  • EN
  • DE

TWR-KV58F220M

Part No TWR-KV58F220M
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TOWER SYSTEM KV5X EVAL BRD / KV5x Tower System Kinetis ARM? Cortex?-M7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP
Series Kinetis
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Tower System
Utilized IC / Part KV5x
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Suggested Programming Environment MCUXpresso
Base Product Number TWR-KV58
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 937924-TWR-KV58F220M
Ultra Librarian 3D Model Ultra Librarian TWR-KV58F220M CAD Model

Description

The NXP TWR-KV58F220M is a versatile and powerful microcontroller module that forms a part of the NXP Tower System. This module is designed to provide a robust development platform for NXP's Kinetis V Series KV5x family of microcontrollers, which are optimized for a wide range of motor control and digital power conversion applications.

Product Features

  • High-Performance MCU: At the heart of the TWR-KV58F220M is the MKV58F1M0VLQ24, a high-performance MCU from the Kinetis V series, featuring a 240 MHz ARM® Cortex®-M7 core with DSP and floating-point unit (FPU) capabilities.
  • Memory and Storage: The module comes with 1 MB of flash memory and 256 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: The board includes various communication interfaces such as Ethernet, CAN, USB, and multiple serial communication options, enabling it to handle complex communication tasks.
  • Integrated Peripherals: It boasts a range of integrated peripherals including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and timers, which are essential for motor control and digital power conversion.
  • Expansion Options: The TWR-KV58F220M is designed to be stackable with other NXP Tower System modules, offering expansion capabilities for additional functionality such as touch sensing, wireless connectivity, and more.
  • Development Tools: NXP provides comprehensive development tools, including the MCUXpresso IDE and SDK, to support the development process from initial design to final product deployment.

Applications

The module is particularly suited for applications that require high-speed processing and precision control such as industrial motor control, electric vehicles, robotics, and power management systems. Its robust design and extensive feature set make it an ideal choice for engineers looking to develop advanced control systems.

Package Contents

The TWR-KV58F220M package includes the tower system module, necessary cables, and documentation to help users get started quickly with development. The module is also backed by NXP's extensive technical support and community forums, providing a valuable resource for troubleshooting and knowledge sharing.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess