EN
  • EN
  • DE

MCIMX7ULP-EVK

Part No MCIMX7ULP-EVK
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description I.MX 7ULP EVAL BRD / i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series i.MX
Package Bulk
Product Status Active
Type MPU
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Platform -
Utilized IC / Part i.MX 7ULP
Mounting Type Fixed
Contents Board(s), Cable(s), Accessories
Board Type Evaluation Platform
Operating System -
Base Product Number MCIMX7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1356933-MCIMX7ULP-EVK
Ultra Librarian 3D Model Ultra Librarian MCIMX7ULP-EVK CAD Model

Description

The MCIMX7ULP-EVK from NXP Semiconductors is a comprehensive evaluation kit designed to provide a robust platform for the development and testing of the i.MX 7ULP family of applications processors. This advanced kit is ideal for designers who are looking to explore the features of the i.MX 7ULP series, which is known for its high performance and energy efficiency, making it suitable for a wide range of applications including wearables, smart home controls, portable healthcare devices, and smart industrial systems.

The evaluation kit comes packed with a variety of features that enable developers to fully harness the capabilities of the i.MX 7ULP processor. At the heart of the kit is the MCIMX7ULP processor, which integrates an ARM® Cortex®-A7 core and a Cortex-M4 core, allowing for a heterogeneous multicore processing that is both powerful and flexible. The A7 core can handle high-level OS tasks such as user interfaces and system management, while the M4 core is perfect for real-time processing and low-power operations.

Key features of the MCIMX7ULP-EVK include:

  • Highly integrated i.MX 7ULP applications processor with ARM® Cortex®-A7 and Cortex-M4 cores
  • Low-power operation for battery-sensitive applications
  • On-board sensors for developing advanced applications
  • Connectivity options such as Wi-Fi® and Bluetooth® Low Energy for IoT solutions
  • Flexible memory options with LPDDR2/LPDDR3 support
  • Graphics acceleration for rich multimedia applications
  • Audio codec for high-quality sound in multimedia applications
  • Multiple expansion ports (Arduino®, MikroBUS™, Grove™) for additional functionality

Developers can quickly start with pre-installed Linux® or leverage the FreeRTOS operating system, depending on their application requirements. The MCIMX7ULP-EVK also includes extensive documentation and software examples that help in reducing development time and accelerating time-to-market.

Whether you are developing a low-power IoT device or a sophisticated multimedia application, the MCIMX7ULP-EVK provides a versatile and powerful platform to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess