Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series LPC5500
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M33
Platform LPCXpresso™
Utilized IC / Part LPC55S6x
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, mikroBUS Click, Pmod
Suggested Programming Environment -
Note -
Base Product Number LPC55S69
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1366675-LPC55S69-EVK
Ultra Librarian 3D Model Ultra Librarian LPC55S69-EVK CAD Model

Description

The LPC55S69-EVK from NXP Semiconductors is a versatile evaluation kit designed for the LPC55S69 microcontroller, which is part of the power-efficient LPC5500 series. This kit enables engineers to develop applications ranging from simple embedded systems to more complex IoT and industrial applications, leveraging the high-performance and security features of the LPC55S69 MCU.

Key Features

  • Dual-Core Arm Cortex-M33: The LPC55S69-EVK is built around the LPC55S69 microcontroller, which features a dual-core Arm Cortex-M33 processor with a frequency of up to 150 MHz, providing ample computational power for demanding applications.
  • Advanced Security: With its root of trust and secure boot capabilities, the LPC55S69 MCU ensures secure application operation. The evaluation kit supports the development of secure applications with features such as PUF (Physically Unclonable Function), AES encryption, and secure debug.
  • Rich Connectivity: The evaluation kit offers a variety of connectivity options, including high-speed USB, CAN, and a host of serial interfaces, enabling easy integration with peripherals and IoT ecosystems.
  • Onboard Debug Probe: The LPC55S69-EVK comes with an onboard debug probe, simplifying the debugging process and eliminating the need for external tools.
  • Flexible Memory Options: The evaluation board includes onboard NOR Flash, along with an SD card interface, allowing developers to explore a range of memory configurations and storage solutions.
  • Comprehensive Software Support: NXP offers a full suite of software tools and examples, including SDKs and middleware, to accelerate development and reduce time to market.

Applications

The LPC55S69-EVK is ideal for applications that require robust security features, efficient processing, and versatile connectivity. It is well-suited for IoT devices, edge computing, industrial control, and a wide range of embedded applications.

Package Contents

The LPC55S69-EVK evaluation kit includes the LPC55S69 evaluation board, a USB cable for power and communication, and quick start guides to help users get up and running quickly. Additional resources, including software tools, application notes, and design resources, are available on the NXP website.

You May Also Be Interested in

STMicroelectronics
NUCLEO-32 STM32L412KB EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-L412KB
Texas Instruments
LAUNCHPAD TMS320F28027 EVAL BRD
Lowest to €61.3990
ECAD model for LAUNCHXL-F28027
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
ECAD model for RTE510MPG0TGB00000R
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
ECAD model for EVAL-ADUCM363QSPZ
Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
ECAD model for ATAVRXPLAIN
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-F070RB
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
ECAD model for YRPBRL78G11
Microchip Technology
PIC24F CURIOSITY EVAL BRD
Need more? Email Us
ECAD model for DM240004
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
ECAD model for 5690

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention