EN
  • EN
  • DE

FRDM-KEAZN32Q64

Part No FRDM-KEAZN32Q64
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description FREEDOM KEA EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series Kinetis
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Freedom
Utilized IC / Part KEA
Mounting Type Fixed
Contents Board(s), Cable(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield
Suggested Programming Environment -
Note -
Base Product Number FRDM-KEAZN32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1366697-FRDM-KEAZN32Q64
Ultra Librarian 3D Model Ultra Librarian FRDM-KEAZN32Q64 CAD Model

Description

FRDM-KEAZN32Q64 Development Board

The FRDM-KEAZN32Q64 is a versatile and cost-effective development platform from NXP Semiconductors, designed to enable rapid prototyping and development for applications requiring robust control and connectivity features. This development board is built around the KEAZN32Q64 microcontroller, which is part of NXP's Kinetis EA series of MCUs, tailored for automotive and industrial applications.

Key Features:

  • MCU Core: ARM Cortex-M0+ core running at up to 48 MHz, offering a balance between performance and power efficiency.
  • Memory: Equipped with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex applications.
  • Connectivity: Includes a range of communication interfaces such as CAN, LIN, SPI, I2C, and UART, enabling seamless integration with other systems and peripherals.
  • Analog Features: Comes with multiple ADC channels, analog comparators, and a DAC, making it suitable for sensor interfacing and control tasks.
  • Timer/PWM: Multiple flex timers and PWM modules allow for precise control over motor functions and timing-sensitive operations.
  • Development Support: Compatible with a variety of development environments and tools, including NXP’s own MCUXpresso IDE and software development kit (SDK).
  • Expansion Options: Features Arduino R3 compatible I/O connectors, enabling the use of a wide range of third-party shields and add-ons for expanded functionality.
  • Integrated OpenSDA: The board includes an OpenSDA debug interface for straightforward programming and debugging without the need for additional hardware.

The FRDM-KEAZN32Q64 development board is an excellent choice for engineers and hobbyists looking to create automotive applications such as body control, sensor nodes, or motor control systems. Its rich set of features and expandability options also make it suitable for a broad range of industrial applications, including process control and automation.

With its user-friendly design and comprehensive software support, the FRDM-KEAZN32Q64 provides an ideal platform for both beginners and experienced developers to bring their innovative ideas to life.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess