EN
  • EN
  • DE

NANDCBR4N5

Part No NANDCBR4N5
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332766-NANDCBR4N5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NANDCBR4N5 CAD Model

Description

STMicroelectronics NANDCBR4N5 Product Overview

The NANDCBR4N5 is a high-performance, integrated circuit product from STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a diverse range of applications, including but not limited to, consumer electronics, automotive, and industrial automation. With its robust design and advanced technology, the NANDCBR4N5 offers a reliable solution for systems requiring non-volatile memory, power management, or signal processing.

Key Features

  • High Integration: The NANDCBR4N5 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, this product features low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Durability: Built to withstand harsh environments, the NANDCBR4N5 is resistant to extreme temperatures and has a high tolerance for mechanical stress, ensuring long-term reliability.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the NANDCBR4N5 delivers superior performance and speed, enhancing the overall efficiency of the systems it is integrated into.

Applications

The versatility of the NANDCBR4N5 allows it to be used in a wide array of applications, including:

  • Consumer Electronics: Smartphones, tablets, and wearable devices.
  • Automotive: Infotainment systems, advanced driver assistance systems (ADAS), and powertrain control.
  • Industrial Automation: Control systems, sensors, and robotics.
  • Communication Equipment: Network routers, switches, and base stations.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet and user manuals. These documents provide comprehensive information on electrical characteristics, pin configurations, package details, and recommended operating conditions.

With its combination of integration, efficiency, and durability, the STMicroelectronics NANDCBR4N5 stands out as a top-tier component for a multitude of electronic applications. Its adoption can lead to more compact, energy-efficient, and high-performing products, reflecting STMicroelectronics' commitment to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess