EN
  • EN
  • DE

PL138-48OI

Part No PL138-48OI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 1GHZ 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PL138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13744563, PL138-48OI-CRL
Quantity per package 76
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889967-PL138-48OI
Ultra Librarian 3D Model Ultra Librarian PL138-48OI CAD Model

Description

Microchip Technology PL138-48OI Product Overview

The PL138-48OI is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is designed to cater to the needs of advanced electronic systems, offering reliability and efficiency in a variety of applications.

Key Features:

  • Precision Timing: The PL138-48OI is built to provide precise timing solutions, ensuring synchronization in critical systems that demand high accuracy.
  • Low Power Consumption: With energy efficiency in mind, this product is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • High Stability: Stability is a hallmark of the PL138-48OI, offering consistent performance even under varying environmental conditions.
  • Wide Temperature Range: This component is designed to operate effectively across a broad temperature range, ensuring reliability in harsh environments.
  • Compact Form Factor: The small footprint of the PL138-48OI allows for integration into space-constrained designs without sacrificing functionality.

Applications:

The PL138-48OI from Microchip Technology is versatile and can be used in a wide array of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Automation Systems
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Product Specifications:

Microchip Technology's PL138-48OI is designed with the following specifications:

  • Supply Voltage: Specified in the datasheet
  • Output Frequency: Specified in the datasheet
  • Package Type: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

Quality and Support:

Microchip Technology is committed to delivering high-quality products with exceptional customer support. The PL138-48OI is backed by Microchip's customer service and technical support, ensuring that customers have the resources they need to integrate this component into their designs successfully.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess