EN
  • EN
  • DE

CD4064BM

Part No CD4064BM
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820223-CD4064BM
Ultra Librarian 3D Model Ultra Librarian CD4064BM CAD Model

Description

Overview of Texas Instruments CD4064BM

The CD4064BM is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This component is part of the 4000 series CMOS logic family, known for its robust performance and low power consumption. The CD4064BM is designed for a wide range of electronic applications, making it a versatile choice for designers and engineers looking to incorporate reliable logic functions into their projects.

Key Features

  • Voltage Range: The device operates over a wide voltage range, typically from 3V to 15V, providing flexibility in different circuit environments and compatibility with other logic families when used with appropriate interfacing.
  • Low Power Consumption: As with other CMOS devices, the CD4064BM boasts low power dissipation, which is crucial for battery-operated devices and energy-efficient systems.
  • High Noise Immunity: The inherent characteristics of CMOS technology give the CD4064BM excellent noise immunity, ensuring stable performance even in electrically noisy environments.
  • Functionality: This integrated circuit is designed to perform complex logic functions, which can be used in a variety of digital applications such as data processing, computing, and control systems.

Applications

The CD4064BM is suitable for a broad array of applications including:

  • Automotive systems
  • Data processing
  • Instrumentation
  • Telecommunication systems
  • Portable electronics
  • Alarm systems

Quality and Reliability

Texas Instruments ensures that the CD4064BM meets high standards of quality and reliability. The device undergoes rigorous testing to guarantee performance under specified conditions. For designers and engineers, this means confidence in the consistent operation and longevity of their electronic products when incorporating the CD4064BM.

Support and Resources

For additional information and technical support, Texas Instruments provides extensive resources online, including datasheets, application notes, and design tools. Customers can also take advantage of TI's community forums and customer service for guidance on integrating the CD4064BM into their projects.

With its combination of features, the CD4064BM from Texas Instruments represents a reliable and efficient solution for implementing complex logic functions in a wide range of electronic applications.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess