EN
  • EN
  • DE

ISL99227BFRZ-T

Part No ISL99227BFRZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Modems - ICs and Modules
Description CNTRLR SPS MOD SMART PWR 32PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modules
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Function Controller
Interface PWM
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 4.75 mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-PowerWFQFN
Supplier Device Package 32-PQFN (5x5)
Base Product Number ISL99227
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 826274-ISL99227BFRZ-T
Ultra Librarian 3D Model Ultra Librarian ISL99227BFRZ-T CAD Model

Description

The ISL99227BFRZ-T is an interface module integrated circuit (IC) designed for controller applications.

  • It operates with a supply voltage between 4.75V and 5.25V and consumes a low current of 4.75 mA.
  • The package is a 32-PowerWFQFN, specifically a 32-PQFN (5x5).
  • It has a wide temperature range of -40°C to 125°C, making it suitable for various operating conditions.
  • The ISL99227BFRZ-T is an active product from Renesas Electronics America, a reliable manufacturer in the industry.
  • With its unique features and high-quality performance, this interface module IC is an excellent choice for applications that require precise control and efficient operation.

You May Also Be Interested in

Silicon Labs
Lowest to $2.8840
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527
Silicon Labs
Direct Access Arrangement 16-Pin SOIC / IC SI2400 LINE-SIDE DAA 16SOIC
Lowest to $1.0164
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
Silicon Labs
Lowest to $2.8159
Silicon Labs
Lowest to $4.2444
Silicon Labs
IC ISOMODEM FCC LINE-SIDE 8SOIC
Lowest to $2.6115
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $7.3296
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.1853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0666 $52.1322
35+ $2.8725 $100.5375
55+ $2.7755 $152.6525
78+ $2.5814 $201.3492
101+ $2.4844 $250.9244
126+ $2.3873 $300.7998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,040 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess