EN
  • EN
  • DE

73K224BL-IHR/F

Part No 73K224BL-IHR/F
Manufacturer Maxim Integrated
Catalog Interface - Modems - ICs and Modules
Description 73K224 SINGLE-CHIP MODEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Data Format FSK, V.21, V.22, Bell 103, Bell 212A
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (14x11.46)
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857136-73K224BL-IHR/F
Ultra Librarian 3D Model Ultra Librarian 73K224BL-IHR/F CAD Model

Description

Maxim Integrated Product: 73K224BL-IHR/F

The 73K224BL-IHR/F is a highly integrated telecommunications device designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically tailored for applications that require efficient and reliable data and fax modem solutions. The 73K224BL-IHR/F is part of a series that has been engineered to provide superior performance for embedded systems.

At the core of the 73K224BL-IHR/F is a complete modem solution that integrates a Data Access Arrangement (DAA) interface, modem controller, and data pump. This integration simplifies design and reduces the number of external components required, thereby saving space and cost on the PCB. The device supports V.22bis, providing data rates up to 2400bps, which is ideal for applications where a reliable, low-speed data connection is necessary.

The 73K224BL-IHR/F is designed to be highly flexible and can be used in a variety of settings, including point-of-sale (POS) terminals, security systems, and remote metering. Its low power consumption makes it particularly well-suited for portable and battery-operated devices. The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Maxim Integrated has equipped the 73K224BL-IHR/F with several features to enhance its functionality and ease of use. It includes built-in error correction and data compression protocols to ensure data integrity and efficient throughput. Additionally, the device supports Caller ID and can be interfaced with a microcontroller via a serial port, which allows for easy integration into existing designs.

The 73K224BL-IHR/F comes in a compact package and has been designed to meet international telecom standards, making it a versatile choice for global deployment. With Maxim Integrated's reputation for quality and reliability, the 73K224BL-IHR/F is an excellent choice for designers looking to incorporate a dependable modem solution into their products.

You May Also Be Interested in

ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Texas Instruments
IC EMBEDDED V.90 MODEM DSP
Lowest to $1.2592
Silicon Labs
Direct Access Arrangement 16-Pin SOIC / IC SI2400 LINE-SIDE DAA 16SOIC
Lowest to $1.0164
Silicon Labs
Lowest to $2.8159
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565
Intersil
Lowest to $1.0453
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC T/R
Lowest to $1.1515
Silicon Labs
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess