The M93S56-WMN6TP/S is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a leading global semiconductor company. This product is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications including industrial, automotive, and consumer electronics.
Key Features
- Memory Size: The device offers a 56-Kbit memory capacity which is suitable for storing configuration parameters, user settings, and small amounts of data that need to be preserved across power cycles.
- Communication Interface: It utilizes a Microwire serial interface for communication, which is known for its simplicity and efficiency in enabling the connection with microcontrollers and other integrated circuits.
- Operating Voltage Range: The M93S56-WMN6TP/S operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various system voltage levels.
- Package: The device comes in a compact SO-8N package, which is suitable for space-constrained applications and ensures ease of integration into various designs.
- Temperature Range: It is designed to perform reliably across an extended temperature range from -40°C to 85°C, which is essential for applications exposed to harsh environmental conditions.
- Write Cycle Endurance: High endurance levels with 1 million write cycles and a data retention period of 40 years guarantee long-term reliability of the stored data.
Applications
The M93S56-WMN6TP/S is versatile in its use cases, with applications spanning multiple industries:
- Automotive systems such as engine control units, airbags, and infotainment systems
- Industrial automation including PLCs, sensors, and instrumentation
- Consumer electronics like smart appliances, wearables, and remote controls
- Telecommunication systems and network equipment
- Medical devices that require reliable data storage for critical settings and parameters
Quality and Support
STMicroelectronics is committed to delivering high-quality products and provides comprehensive technical support for the M93S56-WMN6TP/S. This includes detailed datasheets, application notes, and a responsive customer support team to assist with design-in and troubleshooting.