EN
  • EN
  • DE

PRF13750HR9697

Part No PRF13750HR9697
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description PRF13750HR - RF MOSFET LDMOS (DU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346237-PRF13750HR9697
Ultra Librarian 3D Model Ultra Librarian PRF13750HR9697 CAD Model

Description

The PRF13750HR9697 is a state-of-the-art semiconductor product from NXP, a global leader in the electronics market. This advanced component is engineered to meet the high demands of modern electronic systems, offering superior performance and reliability. Designed with cutting-edge technology, the PRF13750HR9697 is an excellent choice for a wide range of applications, including wireless infrastructure, aerospace, and defense systems.

Key Features:

  • High Frequency Operation: The PRF13750HR9697 is optimized for high-frequency applications, ensuring efficient operation and signal integrity in systems that require rapid data processing and communication.
  • Durable Construction: Built with robust materials, this product is designed to withstand harsh environments and provide a long operational lifespan, making it suitable for mission-critical applications.
  • Energy Efficient: NXP's focus on energy efficiency is evident in the PRF13750HR9697, which minimizes power consumption without compromising performance, contributing to more sustainable electronic solutions.
  • Advanced Packaging: The component is encapsulated in a cutting-edge package that ensures protection from physical damage and electromagnetic interference, while also facilitating easy integration into various electronic systems.

Applications:

The versatility of the PRF13750HR9697 makes it suitable for a multitude of applications. Its high-frequency capabilities are ideal for RF power amplifiers in wireless infrastructure, ensuring reliable communication in cellular networks. Additionally, its robustness and precision are beneficial in aerospace and defense systems, where dependable performance is crucial.

Technical Specifications:

Parameter Value Frequency Range Specified by the manufacturer Power Output Specified by the manufacturer Operating Temperature Specified by the manufacturer Package Type Specified by the manufacturer

For more detailed technical specifications and application support, customers are advised to consult the official NXP datasheets and product guides or contact NXP's customer support team directly.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess