EN
  • EN
  • DE

M74HCT688RM13TR

Part No M74HCT688RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Comparators
Description IC COMPARATOR EQUALITY 8B 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 32ns @ 4.5V, 50pF
Current - Quiescent 4μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 1065374-M74HCT688RM13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT688RM13TR CAD Model

Description

STMicroelectronics M74HCT688RM13TR Product Overview

The M74HCT688RM13TR is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product belongs to the HCT family, which is characterized by its high-speed CMOS technology. The device is specifically an 8-bit magnitude comparator that operates with a power supply voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels.

At the core of the M74HCT688RM13TR's functionality is its ability to compare two 8-bit binary or BCD words and deliver a result indicating the equality or inequality of the two. The comparator provides a single output that goes low when the two 8-bit inputs (A and B) are equal. This feature is essential for a variety of digital applications, including data processing, address decoding, and system control where binary comparisons are necessary.

The device is packaged in a compact and efficient 20-pin SOIC package, ensuring a small footprint on the PCB while providing robust performance. The M74HCT688RM13TR's package is also designed for surface-mount technology (SMT), which allows for automated assembly processes and high-density board designs.

Key features of the M74HCT688RM13TR include:

  • Low power consumption: The CMOS technology provides a significant reduction in power consumption compared to traditional TTL devices, making it suitable for power-sensitive applications.
  • High noise immunity: The HCT family devices exhibit a high level of immunity to electrical noise, which is critical for reliable operation in industrial environments.
  • Compatibility with TTL outputs: The input structure can handle TTL output voltages, allowing for easy interfacing with existing TTL logic without the need for level shifting.
  • Wide operating temperature range: The device can operate over a broad temperature range, ensuring performance in diverse environmental conditions.
  • Lead-free and RoHS-compliant: STMicroelectronics is committed to environmental sustainability, and the M74HCT688RM13TR meets current RoHS directives for the reduction of hazardous substances.

The M74HCT688RM13TR is a testament to STMicroelectronics' dedication to providing high-quality, reliable components for the electronics industry. Its versatility and performance make it an excellent choice for designers and engineers looking to implement precise digital comparison functions in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess