EN
  • EN
  • DE

M74HCT573M1R

Part No M74HCT573M1R
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description OCTAL D-TYPE LATCH WITH 3 STATE OUTPUT NON INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer STMicroelectronics
Win Source Part Number 308989-M74HCT573M1R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian M74HCT573M1R CAD Model

Description

STMicroelectronics M74HCT573M1R Product Overview

The M74HCT573M1R is a high-speed CMOS octal latch manufactured by STMicroelectronics, designed for use in a wide array of electronic applications that require the storage of eight bits of data. This integrated circuit (IC) is particularly suitable for interfacing with bus-oriented systems due to its transparent latch feature, which allows direct input-to-output connections while the latch-enable (LE) input is high.

The device belongs to the HCT family, which means it is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into systems that utilize TTL logic without the need for additional interfacing components. The M74HCT573M1R operates with a power supply range of 4.5V to 5.5V, which is typical for 5V digital systems, ensuring reliable performance and compatibility with standard digital logic voltage levels.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State, which allows for bus driving with high-impedance state during off cycles.
  • Number of Channels: 8, providing the ability to store eight individual bits of data.
  • Supply Voltage Range: 4.5V to 5.5V, suitable for interfacing with standard TTL logic levels.
  • Operating Temperature Range: -55°C to +125°C, ensuring stability and functionality across a wide range of environmental conditions.
  • Package: The device comes in a SOIC-20 package, which is compact and suitable for surface-mounted technology (SMT).

Applications

The M74HCT573M1R is versatile and can be used in a variety of applications, including:

  • Computers and computer peripherals
  • Data storage and retrieval systems
  • Communication systems
  • Instrumentation and control circuits
  • Microprocessor/microcontroller systems

This octal latch is designed to meet the requirements of JEDEC standard no. 7A, ensuring industry-standard specifications and performance. With its robust design and compatibility with TTL logic levels, the M74HCT573M1R from STMicroelectronics is a reliable choice for designers looking to incorporate an octal latch into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess