EN
  • EN
  • DE

STM6519ALARUB6F

Part No STM6519ALARUB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 4-pin Smart Reset™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Smart Reset
Packaging Reel - TR
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-UFDFN
Manufacturer Package 6-UDFN (1.45x1)
Win Source Part Number 1261453-STM6519ALARUB6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STM6519
Introduction Date August 12, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM6519ALARUB6F CAD Model

Description

The STM6519ALARUB6F is a sophisticated, high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced MCU is part of the STM32 family, which is renowned for its exceptional efficiency, flexibility, and power management capabilities.

Key Features

  • Core: At the heart of the STM6519ALARUB6F lies a robust ARM Cortex-M core, which provides the computational power necessary for a wide range of applications. The Cortex-M series is known for its excellent balance of performance and power consumption, making it ideal for both battery-powered and energy-sensitive devices.
  • Memory: This MCU comes equipped with ample memory resources, including a large block of Flash memory for program storage and RAM for data processing. These memory features ensure that the STM6519ALARUB6F can handle complex tasks and run sophisticated algorithms without a hitch.
  • I/O Ports: A variety of input/output ports are available on the STM6519ALARUB6F, allowing for versatile connectivity options. These I/O ports enable the MCU to interface with sensors, actuators, communication modules, and other peripherals, making it highly adaptable to different use cases.
  • Power Efficiency: STMicroelectronics has integrated advanced power management features into the STM6519ALARUB6F, ensuring low power consumption during operation. This is crucial for applications where longevity and sustainability are of paramount importance.
  • Robustness: Designed to withstand harsh environments, the STM6519ALARUB6F boasts a wide operating temperature range and is resistant to electromagnetic interference, ensuring reliable performance in industrial and automotive applications.

Applications

The STM6519ALARUB6F is versatile enough to be used across a diverse range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Energy management systems
  • Healthcare and medical equipment

In conclusion, the STM6519ALARUB6F by STMicroelectronics is a powerful and reliable MCU that offers a rich set of features designed to meet the demands of modern electronics. Whether for industrial automation, automotive systems, or IoT devices, this MCU provides the performance and flexibility needed for cutting-edge applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208,313 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess