Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 6
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5 Ohm (Typ)
Temperature Range - Operating -40°C to 85°C
Features ESD
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 16-UFDFN
Win Source Part Number 1035793-ECMF06-6HSM16
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECMF06-6HSM16 CAD Model

Description

The ECMF06-6HSM16 is an advanced EMI filtering and line termination device designed by STMicroelectronics, one of the leading players in the semiconductor industry. This compact component is specifically engineered to suppress EMI/RFI noise in electronic systems, ensuring compliance with regulatory standards and improving system reliability. It is suitable for high-speed data lines such as USB 2.0, HDMI, MIPI, and other differential serial buses.

Key Features

  • Integrated ESD Protection: The ECMF06-6HSM16 provides robust electrostatic discharge (ESD) protection for sensitive circuitry, meeting IEC 61000-4-2 Level 4 requirements. This feature helps to prevent damage caused by static electricity and enhances the durability of end products.
  • High-Speed Data Line Filtering: With its ability to filter undesired high-frequency noise, the device ensures signal integrity on high-speed interfaces without compromising data rates, making it an ideal solution for maintaining signal quality in fast communication protocols.
  • Low Capacitance: The device features very low line capacitance, which minimizes signal attenuation and preserves the integrity of high-speed signals.
  • Small Form Factor: The ECMF06-6HSM16 comes in a compact μQFN-16 package, making it suitable for space-constrained applications while providing high performance in EMI filtering and line termination.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly electronics manufacturing.

Applications

The ECMF06-6HSM16 is versatile and can be used in a wide range of applications where high-speed data integrity and EMI compliance are critical. It is particularly well-suited for:

  • Smartphones, Tablets, and Portable Electronics
  • Computers and Peripherals
  • Consumer Electronics (e.g., Set-Top Boxes, Smart TVs)
  • High-Speed Data Interfaces in Automotive Applications

With its exceptional performance and compact size, the ECMF06-6HSM16 from STMicroelectronics is a crucial component for designers looking to enhance their products with superior EMI filtering capabilities and robust ESD protection.

You May Also Be Interested in

Wurth Electronics Inc
CMC 29MH 22A 3LN TH
Need more? Email Us
ECAD model for 744839029220
Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215
TE Connectivity
CMC 2MH 16A 2LN TH
Need more? Email Us
ECAD model for RD5122-16-2M0
Nexperia USA Inc.
COMMON MODE CHOKE 4LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Lowest to $2.8069
ECAD model for PCMF2USB30Z
Wurth Electronics Inc
CMC 14MH 8A 2LN TH
Need more? Email Us
ECAD model for 7448060814
Nexperia USA Inc.
COMMON MODE CHOKE 6LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Need more? Email Us
ECAD model for PCMF3USB30Z
Murata Electronics North America
Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R
Lowest to $0.5059
ECAD model for DLW43SH101XK2K
TE Connectivity
CMC 750UH 50A 2LN TH
Need more? Email Us
ECAD model for RB8522-50-0M8
Schurter Inc.
CMC 20A 3LN TH
Need more? Email Us
ECAD model for DKIP-0331-2001

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.6585 $74.6095
15+ $8.7455 $131.1825
23+ $8.4722 $194.8606
32+ $8.1988 $262.3616
41+ $7.9257 $324.9537
55+ $7.1057 $390.8135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,213 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention