EN
  • EN
  • DE

M74HCT241M1R

Part No M74HCT241M1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308982-M74HCT241M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT241M1R CAD Model

Description

The M74HCT241M1R from STMicroelectronics is a high-speed CMOS (TTL-compatible) octal bus buffer with 3-state outputs designed for use in driving bus lines or buffer memory address registers. This integrated circuit is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications, including industrial and automotive systems.

Key Features

  • Logic Type: Octal Bus Buffer
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: tPD = 15ns (Typ) at VCC = 5V
  • Low Power Consumption: ICC = 4µA (Max) at TA = 25°C
  • Compatibility: Input levels are TTL voltage level compatible
  • Temperature Range: -55°C to 125°C operating temperature range
  • Pin Configuration: Available in SO-20 and TSSOP-20 package options
  • ESD Performance: HBM: 2 kV, MM: 200 V, CDM: 1 kV

Applications

The M74HCT241M1R is ideally suited for interfacing with high-speed logic systems and can be used in a variety of applications such as:

  • Memory buffering
  • Data transmission systems
  • Driving bus lines
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The M74HCT241M1R is manufactured under rigorous standards, ensuring reliable performance and durability in demanding conditions. It is compliant with the applicable industry standards for safety and reliability, including RoHS and REACH regulations.

For detailed specifications, technical documentation, and application support, customers can access STMicroelectronics' comprehensive online resources or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess