EN
  • EN
  • DE

M74HCT125RM13TR

Part No M74HCT125RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER QUAD N-INV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 108683-M74HCT125RM13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT125RM13TR CAD Model

Description

STMicroelectronics M74HCT125RM13TR Quad Buffer/Line Driver

The M74HCT125RM13TR from STMicroelectronics is a high-performance, quad buffer/line driver designed to interface between two logic levels or drive high-capacity loads with a high degree of precision and reliability. This integrated circuit is part of the HCT (High-Speed CMOS) family, ensuring compatibility with industry-standard TTL (Transistor-Transistor Logic) signals while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Logic Type: Quad Buffer/Line Driver, Non-Inverting
  • Output Current: Capable of driving 15 mA at 5 V, making it suitable for a wide range of applications.
  • Operating Voltage: Ranges from 4.5 V to 5.5 V, providing flexibility in various operating environments.
  • 3-State Outputs: Features 3-state outputs which enhance circuit flexibility by enabling shared bus lines or buffer memory address registers.
  • Input Compatibility: TTL input compatible, ensuring seamless integration with existing TTL logic circuits.
  • Package: Comes in a convenient and space-saving SO-14 package.
  • Temperature Range: Operates within an industrial temperature range of -55°C to 125°C, suitable for harsh environments.

Applications

The M74HCT125RM13TR is ideal for a variety of applications where buffering or driving capabilities are required. This includes data bus buffering, memory address driving, and any application that demands a high-current output capability. Its robust design ensures reliable operation in industrial, automotive, and consumer electronics where signal integrity and operational stability are critical.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the M74HCT125RM13TR is no exception. This component is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. With its advanced design and proven technology, this quad buffer/line driver stands as a testament to STMicroelectronics' dedication to excellence in semiconductor manufacturing.

In summary, the M74HCT125RM13TR is an essential component for designers looking to bridge logic levels or drive heavy loads without compromising on power efficiency or signal integrity, backed by the trusted manufacturing expertise of STMicroelectronics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2323 $58.0750
610+ $0.1907 $116.3270
940+ $0.1847 $173.6180
1,295+ $0.1787 $231.4165
1,675+ $0.1728 $289.4400
2,240+ $0.1549 $346.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess