EN
  • EN
  • DE

MAX2850ITK+

Part No MAX2850ITK+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF TRANSMITTER 4.9-5.9GHZ 68TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 4.9GHz ~ 5.9GHz
Applications General Purpose
Power - Output -4dBm
Transmitting Current 661mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.6V
Manufacturer Package 68-TQFN Exposed Pad
Family Part Number MAX2850
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 702789-MAX2850ITK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2850ITK+ CAD Model

Description

MAX2850ITK+ Product Overview

The MAX2850ITK+ is a high-performance, single-chip RF transceiver from Maxim Integrated, designed to deliver exceptional performance and flexibility for wireless communication systems. This device is part of Maxim's extensive range of RF integrated circuits, tailored for the demanding requirements of modern wireless applications.

Key Features

  • Frequency Range: Operates in the 2.3GHz to 2.7GHz frequency band, making it suitable for various applications, including industrial, scientific, medical (ISM) band operations, and broadband wireless access.
  • Integration: Integrates a complete RF front-end for transmit and receive functions, which reduces external component count and simplifies design complexity.
  • Modulation: Supports advanced digital modulation schemes, including QPSK, 16QAM, and 64QAM, allowing for high data rate transmission.
  • Output Power: Provides programmable output power, enabling it to adapt to different system requirements and regulations.
  • Low Noise Figure: Features a low noise figure on the receive path, which enhances receiver sensitivity and overall system performance.
  • Interface: Comes with a serial peripheral interface (SPI) for digital control, making it easy to integrate with microcontrollers and other digital systems.

Applications

The MAX2850ITK+ is ideal for a wide range of applications, including but not limited to:

  • Fixed wireless access (FWA) systems
  • Wireless local area networks (WLANs)
  • Wireless metropolitan area networks (WMANs)
  • Point-to-point and point-to-multipoint backhaul
  • Wireless video links

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2850ITK+ is no exception. It is built to meet high standards, ensuring stable performance across a wide range of environmental conditions. The device is available in a compact 68-pin thin QFN package, which is RoHS compliant and suitable for space-constrained applications.

With its robust feature set and flexibility, the MAX2850ITK+ is a top choice for designers looking to create efficient and high-performing wireless communication systems.

You May Also Be Interested in

Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8088 $51.6176
5+ $21.1765 $105.8825
8+ $20.5147 $164.1176
11+ $19.8530 $218.3830
14+ $19.1912 $268.6768
18+ $17.2059 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,448 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess