STMicroelectronics M74HC540RM13TR Octal Buffers and Line Drivers
The M74HC540RM13TR is a high-speed CMOS octal buffer and line driver designed to interface with bus lines in a digital system. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this integrated circuit is engineered to provide high-performance operation that meets the demands of a wide range of applications. Its primary purpose is to increase the drive capability of bus lines or serve as a buffer for memory address drivers, clock drivers, and other bus-oriented systems.
Key Features
- Logic Type: Octal buffer/line driver with 3-state outputs
- High-Speed: Capable of operation at high speeds with a typical propagation delay time of only 8ns
- Operating Voltage: Wide operating voltage range from 2V to 6V, making it compatible with various logic levels
- Current Drive: High current drive capability of ±25mA at the outputs, suitable for driving heavy loads
- Low Power Consumption: Balanced propagation delay and transition times significantly reduce power consumption
- Pin Configuration: Offered in a 20-pin package, providing a compact solution for space-constrained applications
- Temperature Range: Designed to operate over an extended temperature range from -55°C to +125°C
Applications
The M74HC540RM13TR is versatile and can be used in a variety of applications, including:
- Bus driver interfaces
- Memory address driving
- Clock distribution networks
- Input/output port drivers
- Data communication systems
- Control systems
Quality and Reliability
STMicroelectronics ensures that the M74HC540RM13TR meets the highest quality and reliability standards. The device is compliant with JEDEC standards and is available in a surface-mount package that is RoHS compliant, making it suitable for environmentally sensitive applications. Its robust design ensures that it can withstand the rigors of industrial environments while providing consistent performance.
With its combination of speed, power efficiency, and robustness, the M74HC540RM13TR from STMicroelectronics is an excellent choice for designers looking to implement reliable buffering and driving capabilities in their digital systems.