Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 470mV @ 15A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 50V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1038531-FERD30S50DJF-TR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FERD30S50DJF-TR CAD Model

Description

The FERD30S50DJF-TR is a cutting-edge semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is part of STMicroelectronics' Fast Recovery Epitaxial Diode (FERD) family, which is known for its high efficiency and reliability in a variety of power management applications.

Key Features

  • Low Forward Voltage Drop: The FERD30S50DJF-TR boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces overall power losses, making it an energy-efficient choice for power supply designs.
  • High Switching Speed: With its fast recovery time, this diode is capable of operating at high switching frequencies, which is beneficial for applications requiring quick switching capabilities such as switch-mode power supplies and converters.
  • Robust Thermal Performance: The device is designed to handle high temperatures, ensuring reliable performance even under thermal stress. Its superior thermal characteristics make it suitable for high-power and high-temperature applications.
  • Low Leakage Current: It exhibits low leakage current, which minimizes power loss when the diode is in the reverse-biased state, contributing to the overall efficiency of the system it is used in.

Applications

The FERD30S50DJF-TR is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Power factor correction (PFC) circuits
  • Adapters and chargers
  • LED lighting systems

Package and Availability

This device is available in a surface-mount package, designated as the TO-252 (DPAK) package, and is provided in tape and reel form (identified by the 'TR' suffix) for automated assembly processes. The FERD30S50DJF-TR is designed to meet the rigorous demands of industrial and commercial electronic equipment, providing a reliable solution for engineers and designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.5046 $65.5980
315+ $0.4140 $130.4100
485+ $0.4011 $194.5335
670+ $0.3881 $260.0270
865+ $0.3752 $324.5480
1,155+ $0.3363 $388.4265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 230,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention