Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261852-STM32MP153CAD3
Ultra Librarian 3D Model Ultra Librarian STM32MP153CAD3 CAD Model

Description

STM32MP153CAD3 Microprocessor Overview

The STM32MP153CAD3 is a highly capable microprocessor from STMicroelectronics, designed to cater to the demanding requirements of industrial, consumer, and medical applications. It is part of the STM32MP1 series, which is known for its high-performance, low-power consumption, and rich set of peripherals. This dual-core microprocessor integrates an Arm® Cortex®-A7 core operating at speeds up to 800MHz and a Cortex-M4 core at 209MHz, providing an optimal balance between processing power and energy efficiency.

Key Features:

  • Multi-Core Architecture: The STM32MP153CAD3 boasts a dual-core configuration with an Arm® Cortex®-A7 core and a Cortex-M4 core, enabling real-time processing and rich application execution simultaneously.
  • Enhanced Graphics: It features a 3D GPU, which supports OpenGL ES 2.0, allowing for advanced graphical capabilities in user interfaces and display applications.
  • Extensive Connectivity: This microprocessor provides a wide range of connectivity options including Ethernet, multiple USB ports, camera interface, and LCD-TFT display controller, making it versatile for various connectivity requirements.
  • Rich Peripheral Set: It is equipped with numerous peripherals such as ADCs, DACs, UART, SPI, I2C, and more, facilitating a broad spectrum of application scenarios.
  • Security Features: The STM32MP153CAD3 includes hardware security features like a True Random Number Generator (TRNG) and cryptographic acceleration, enhancing the security of applications.
  • Power Efficiency: The microprocessor is designed for low-power operation, supporting various power-saving modes to ensure energy-efficient performance in power-conscious applications.

Applications:

The STM32MP153CAD3 is highly suitable for a range of applications, including industrial control systems, IoT devices, smart home controllers, medical equipment, and complex user interface solutions. Its robust design and comprehensive feature set make it a preferred choice for designers looking for a reliable and versatile microprocessor solution.

You May Also Be Interested in

NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention