EN
  • EN
  • DE

M74HC373B1

Part No M74HC373B1
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D-TYPE 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 207181-M74HC373B1
Ultra Librarian 3D Model Ultra Librarian M74HC373B1 CAD Model

Description

STMicroelectronics M74HC373B1 Octal D-Type Latch

The M74HC373B1 is a high-speed CMOS device that belongs to a family of octal D-type transparent latches and features low power consumption. Designed and manufactured by STMicroelectronics, this integrated circuit is characterized by its versatility and reliability in a wide array of digital applications. The M74HC373B1 is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its robust latch functionality.

This device has eight latches with three-state outputs in a 20-pin package. Each latch is D-type, meaning that the input data is captured by the latch on the rising edge of the clock input when the latch-enable (LE) input is HIGH. The data is held stable on the output when the LE input is LOW, making the device transparent. The octal latch is particularly useful when interfacing with buses, as the three-state outputs can be placed in a high-impedance state, effectively disconnecting the latch from the bus.

One of the key features of the M74HC373B1 is its high noise immunity, which is achieved by a silicon gate CMOS fabrication. This ensures stable operation in noisy environments, making it a reliable choice for complex electronic systems. The device also supports a wide operating voltage range from 2V to 6V, which provides flexibility in terms of power supply requirements and compatibility with other logic families.

Additional attributes of the M74HC373B1 include a balanced propagation delay and transition times, which contribute to its high-speed performance. The device is also designed with low power dissipation, conserving energy in power-sensitive applications. Furthermore, the M74HC373B1 is compatible with JEDEC standard no. 7A requirements, ensuring interoperability with other standard logic devices.

STMicroelectronics provides the M74HC373B1 in a DIP20 (Dual In-line Package) or SO20 (Small Outline Package), making it suitable for both through-hole and surface-mount technology (SMT) assembly processes. This flexibility in packaging allows designers to incorporate the M74HC373B1 into a variety of PCB layouts and designs. With its robust latch features and high-performance characteristics, the M74HC373B1 is an excellent choice for designers looking for a reliable and efficient octal D-type latch solution.

You May Also Be Interested in

Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess