EN
  • EN
  • DE

74LVC373AMTR

Part No 74LVC373AMTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D-TYPE 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74LVC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name 74LVC373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-1076-6, 1805-74LVC373AMCT, 497-1076-2-NDR, 497-1076-1, 497-1076-2, 497-1076-1-NDR, -497-1076-2, 1805-74LVC373AMDKR, -497-1076-1, 497-1076-6-NDR, 497-1076-6, 1805-74LVC373AMTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858046-74LVC373AMTR
Ultra Librarian 3D Model Ultra Librarian 74LVC373AMTR CAD Model

Description

STMicroelectronics 74LVC373AMTR Octal Transparent Latch

The 74LVC373AMTR from STMicroelectronics is a high-performance, low-voltage CMOS octal transparent latch with 3-state outputs. It is part of the LVC (Low-Voltage CMOS) family, which is designed for operation at a nominal voltage of 3.3V. This integrated circuit is optimized for use in 3.3V systems but is also 5V tolerant, allowing for interfacing with 5V logic without the need for external level shifters.

Featuring eight latches with three-state outputs for bus-oriented applications, the 74LVC373AMTR is suitable for buffering data on the bus lines. Each latch has a separate LE (latch enable) input and OE (output enable) input, providing flexibility and control in data transfer and storage.

This device is capable of driving 24mA at the 3.3V supply voltage, ensuring good signal integrity and strong output drive capability. Additionally, the 74LVC373AMTR guarantees operation from -40°C to +85°C, making it suitable for industrial temperature ranges.

One of the key features of the 74LVC373AMTR is its low power consumption, with a typical quiescent current of only 2µA, making it an ideal choice for power-sensitive applications. Moreover, the device supports live insertion and withdrawal (partial power-down mode) without glitching, ensuring that systems can be maintained and updated without powering down.

The 74LVC373AMTR is offered in a TSSOP-20 package, providing a compact footprint for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated assembly processes for high-volume production.

In summary, the STMicroelectronics 74LVC373AMTR provides a reliable and efficient solution for data latching in a wide range of applications, including telecommunications, computing, and industrial control systems. With its robust feature set and compatibility with existing 5V systems, it represents a versatile option for designers looking to enhance their digital logic operations.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess