EN
  • EN
  • DE

M74HC354B1

Part No M74HC354B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308949-M74HC354B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC354B1 CAD Model

Description

STMicroelectronics M74HC354B1: 8-bit Multiplexer/Register

The M74HC354B1 is a high-speed CMOS 8-bit multiplexer/register manufactured by STMicroelectronics, designed to handle multiple digital data sources in your electronic projects. This integrated circuit is part of the HC family, which ensures a balance between speed and power consumption, making it suitable for a wide range of applications, from consumer electronics to complex computing systems.

This device features two distinct sections: an 8-bit multiplexer and an 8-bit edge-triggered register. The multiplexer section allows the selection of one out of eight data sources, which can be effectively channeled through a common output path under the control of the address inputs. The register section captures the data from the multiplexer on the rising edge of the clock signal, ensuring stable and reliable data handling.

The M74HC354B1 operates with a supply voltage range of 2V to 6V, providing great flexibility in terms of compatibility with other logic families and power requirements. Its low power consumption is particularly advantageous for battery-operated devices where energy efficiency is paramount.

The device is housed in a 20-pin package, offering a compact solution for space-constrained applications. It also features a built-in control line for output enable, which allows the output to be maintained in a high-impedance state, thereby preventing bus contention in systems that share common data lines.

With its high noise immunity and the ability to drive up to 10 LSTTL loads, the M74HC354B1 is a robust choice for digital multiplexing tasks. The logic levels are compatible with standard CMOS outputs and with a wide range of TTL inputs, making it easy to integrate into existing designs without additional interfacing components.

Whether you're designing a complex data routing system or simply need a reliable way to select between multiple digital inputs, the M74HC354B1 from STMicroelectronics offers a versatile and high-performance solution that can meet a variety of technical requirements.

For detailed specifications and application notes, refer to the official datasheet provided by STMicroelectronics, which offers comprehensive information to ensure a successful integration of the M74HC354B1 into your design.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess