The CS1H2R2MCRC54 is a high-quality capacitor manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is designed to offer stable electrical performance and reliability for a wide range of applications. With its compact size and robust construction, the CS1H2R2MCRC54 is an excellent choice for designers looking for a capacitor that can handle demanding electrical environments.
Key Features
- Capacitance: The CS1H2R2MCRC54 offers a capacitance value of 2.2µF, providing sufficient charge storage for various electronic circuits.
- Voltage Rating: It is rated for a voltage of 50V, making it suitable for many mid-range electronic applications.
- Tolerance: This capacitor features a tolerance of ±20%, allowing for some variation in capacitance while maintaining performance.
- Temperature Range: It operates effectively within a temperature range of -55°C to +125°C, ensuring reliability in diverse operating conditions.
- Package/Case: The component comes in a Radial package, which is widely used and easy to solder onto various types of printed circuit boards (PCBs).
- Size: With dimensions of 5mm x 11mm (Diameter x Length), the CS1H2R2MCRC54 is designed to fit into tight spaces without compromising performance.
Applications
The CS1H2R2MCRC54 is versatile and can be used in a variety of electronic devices. Common applications include power supply circuits, filtering applications, energy storage, and timing circuits. Its reliability and performance make it a preferred choice for use in consumer electronics, automotive systems, industrial equipment, and communication devices.
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the CS1H2R2MCRC54 is no exception. It is manufactured to meet rigorous industry standards, ensuring high reliability and a long operational life. Whether for prototyping or mass production, this capacitor is an excellent component to consider for your electronic designs.