EN
  • EN
  • DE

MC14521BD

Part No MC14521BD
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 24-Stage Frequency Divider | IC DIVIDER 24STAGE FREQ 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 12MHz
Trigger Type Negative Edge
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4521
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217846-MC14521BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14521BD CAD Model

Description

ON Semiconductor MC14521BD Product Overview

The MC14521BD from ON Semiconductor is a high-quality, versatile binary counter integrated circuit designed for a variety of applications requiring precise timing and counting solutions. This CMOS device is part of the 4000 series logic family and is known for its robust performance and compatibility with a wide range of digital systems.

Key Features

  • 24-Stage Binary Counter: The MC14521BD offers a 24-stage binary counter that provides a wide count range, making it suitable for long-duration timing applications.
  • High-Voltage Operation: With an operating voltage range of 3V to 18V, the device can be used in both low and high-voltage systems, offering great flexibility for designers.
  • Low Power Consumption: The low power requirements of the CMOS technology make this counter ideal for battery-operated devices and power-sensitive applications.
  • Standard Output Frequency: The counter provides a standard output frequency that is half of the oscillator frequency, allowing for easy integration into timing circuits.
  • Buffered Inputs and Outputs: The inputs and outputs of the MC14521BD are buffered to ensure stable signal transmission and to minimize noise interference.

Applications

The MC14521BD is suitable for a wide array of applications, including:

  • Time delay circuits
  • Frequency dividers
  • Counters and timers in industrial and consumer electronics
  • Alarm systems
  • Sequential control circuits

Product Specifications

The MC14521BD is offered in a SOIC-16 package, providing a compact footprint for space-constrained applications. It features a fully static operation, which eliminates the need for external clocks or timing signals. The device is also characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme temperature environments.

ON Semiconductor's commitment to quality and performance is evident in the MC14521BD binary counter. Whether you are designing consumer electronics, industrial control systems, or any application requiring reliable timekeeping and counting, the MC14521BD is an excellent choice for your design needs.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1282 $62.0510
125+ $0.9258 $115.7250
195+ $0.8969 $174.8955
270+ $0.8679 $234.3330
345+ $0.8390 $289.4550
465+ $0.7521 $349.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess