EN
  • EN
  • DE

M74HC161TTR

Part No M74HC161TTR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER 4-BIT SYNC 16-TSSOP  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr STMicroelectronics
Series 74HC
Package Tape & Reel
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 62 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-6433-2,497-6433-1,1026-M74HC161TTR,497-6433-6,M74HC161TTR-ND
Standard Package 2,500
Win Source Part Number 1074407-M74HC161TTR
Ultra Librarian 3D Model Ultra Librarian M74HC161TTR CAD Model

Description

STMicroelectronics M74HC161TTR Integrated Circuit

The M74HC161TTR from STMicroelectronics is a high-speed CMOS 4-bit binary counter IC, belonging to the HC family, which offers a blend of high-speed operation with the low-power consumption characteristic of CMOS circuitry. This integrated circuit is designed to operate in a wide range of applications, from industrial to commercial, where reliable and efficient counting mechanisms are essential.

This binary counter features a synchronous reset function that enables the counter to be quickly and accurately reset to zero on the application of a high signal. Additionally, the device supports synchronous counting, which allows for precise count management and timing applications. The M74HC161TTR is capable of direct interfacing with the TTL (Transistor-Transistor Logic) family, thanks to its wide operating voltage range, which typically spans from 2V to 6V. This flexibility ensures that the counter can be integrated into a broad array of existing systems without compatibility issues.

Manufactured in a TSSOP16 package, the M74HC161TTR is designed for surface-mount technology, allowing for efficient PCB (Printed Circuit Board) space utilization. The compact form factor of the TSSOP (Thin Shrink Small Outline Package) enables designers to work with more complex circuit designs in smaller spaces, making it an excellent choice for space-constrained applications.

The counter comes with additional features such as a look-ahead carry output for high-speed counting cascades, two count enable inputs to allow for n-bit cascading, and a clock input which governs the timing of the counting operations. The robust design of the M74HC161TTR ensures that it can withstand the rigors of demanding environments while maintaining its performance integrity.

Overall, the M74HC161TTR from STMicroelectronics represents a reliable and versatile solution for designers who require a high-performance 4-bit binary counter. Its compatibility with various logic families, combined with its low power consumption and high-speed operation, makes it an essential component in digital systems where efficient counting is critical.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess