EN
  • EN
  • DE

74LVQ10TTR

Part No 74LVQ10TTR
Manufacturer STMicroelectronics
Catalog Hard To Find
Description TRIPLE 3-INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133091-74LVQ10TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ10TTR CAD Model

Description

STMicroelectronics 74LVQ10TTR Triple 3-Input NAND Gate

The 74LVQ10TTR from STMicroelectronics is a high-performance, low-voltage CMOS triple 3-input NAND gate, which is part of the 74LVQ family. This integrated circuit is designed to operate with a 3.3V power supply while maintaining compatibility with 5V logic levels, making it suitable for interfacing with both 3.3V and 5V systems. The device is provided in a compact TSSOP package, ensuring a minimal footprint on the printed circuit board (PCB).

Featuring a high drive output current, the 74LVQ10TTR can drive up to 24mA at the output, allowing it to power multiple loads or to be connected in bus-oriented systems. Its low power consumption is a key advantage for power-sensitive applications. The device also boasts a wide operating temperature range from -40°C to +85°C, making it suitable for industrial applications that may experience extreme environments.

The 74LVQ10TTR is characterized by its fast switching times. With a typical propagation delay time of only 3.8ns when operating at 3.3V, this NAND gate is ideal for high-speed logic operations. The input levels are also designed for high noise immunity, ensuring reliable performance in electrically noisy environments.

Applications for this triple 3-input NAND gate are diverse, ranging from logic function implementation, to signal gating, to the generation of non-standard logic functions through creative wiring. Its low power dissipation and high speed make it an excellent choice for battery-operated devices, portable technology, and any logic circuit requiring a compact, high-performance solution.

The 74LVQ10TTR is also equipped with input and output protection circuits. Inputs have a clamp diode that enables the use of current limiting resistors to interface inputs to voltages in excess of Vcc. This feature enhances the robustness of the device and contributes to the longevity of the product when incorporated into various systems.

In summary, the STMicroelectronics 74LVQ10TTR offers designers a reliable and efficient solution for implementing complex logic functions in space-constrained applications while ensuring compatibility with both 3.3V and 5V logic levels.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess